U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52510

Description
The 23-5/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.
Description
The 23-5/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52510
Quantum Storage Systems 4" H Shelf Bins 52510
The 23-5/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.

The 23-5/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52510
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 8.3 gallons (31.4 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details