RS Components, Ltd. Storage Bins 2577007

Description
Storage Bin & Panel - KIT 4: 946Hx914Wmm
Request a Quote
Description
Storage Bin & Panel - KIT 4: 946Hx914Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2577007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2577007
Storage Bins 2577007
Storage Bin & Panel - KIT 4: 946Hx914Wmm

Storage Bin & Panel - KIT 4: 946Hx914Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2577007
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 6173283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details
Storage Bins - 456723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Height 15.1 inch (384 mm)
Length 27.8 inch (706 mm)
View Details
Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details