U.S. Plastic Corporation Non-Skid Trays 51127

Description
Non-skid even when wet. Won't warp. Strong, carries a heavy load. No bubbles or peeling of the surface. Won't harbor stains or odors. Withstands hot coffee pot and easy to clean in standard washing temperatures. Maintains a lighter weight than other composite trays to provide less strain on employees handling trays over the course of many hours. Coating provides a functional surface with up to 150% improvement in non-skid performance resulting in fewer broken dishes due to increased stain resistance. High performance no-skid surface is 10% VOC free providing a product that is 100% environmentally friendly.
Description
Non-skid even when wet. Won't warp. Strong, carries a heavy load. No bubbles or peeling of the surface. Won't harbor stains or odors. Withstands hot coffee pot and easy to clean in standard washing temperatures. Maintains a lighter weight than other composite trays to provide less strain on employees handling trays over the course of many hours. Coating provides a functional surface with up to 150% improvement in non-skid performance resulting in fewer broken dishes due to increased stain resistance. High performance no-skid surface is 10% VOC free providing a product that is 100% environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Non-Skid Trays - 51127 - U.S. Plastic Corporation
Lima, OH, USA
Non-Skid Trays
51127
Non-Skid Trays 51127
Non-skid even when wet. Won't warp. Strong, carries a heavy load. No bubbles or peeling of the surface. Won't harbor stains or odors. Withstands hot coffee pot and easy to clean in standard washing temperatures. Maintains a lighter weight than other composite trays to provide less strain on employees handling trays over the course of many hours. Coating provides a functional surface with up to 150% improvement in non-skid performance resulting in fewer broken dishes due to increased stain resistance. High performance no-skid surface is 10% VOC free providing a product that is 100% environmentally friendly.

Non-skid even when wet. Won't warp. Strong, carries a heavy load. No bubbles or peeling of the surface. Won't harbor stains or odors. Withstands hot coffee pot and easy to clean in standard washing temperatures. Maintains a lighter weight than other composite trays to provide less strain on employees handling trays over the course of many hours. Coating provides a functional surface with up to 150% improvement in non-skid performance resulting in fewer broken dishes due to increased stain resistance. High performance no-skid surface is 10% VOC free providing a product that is 100% environmentally friendly.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 51127
Product Name Non-Skid Trays
Container Type Trays
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details