U.S. Plastic Corporation Fibergrate Fiberglass Square Mesh Grating 49302

Description
CORVEX - GREEN An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.
Description
CORVEX - GREEN An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.

Suppliers

Company
Product
Description
Supplier Links
Fibergrate Fiberglass Square Mesh Grating - 49302 - U.S. Plastic Corporation
Lima, OH, USA
Fibergrate Fiberglass Square Mesh Grating
49302
Fibergrate Fiberglass Square Mesh Grating 49302
CORVEX - GREEN An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.

CORVEX - GREEN An economy polyester grating. Corvex outperforms a number of competitive fiberglass products and meets the requirements for corrosion resistance found in light industrial and water/wastewater applications. This grating also offers a low flame spread rating of 25 or less.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Flooring (industrial)
Product Number 49302
Product Name Fibergrate Fiberglass Square Mesh Grating
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Diamond Floor Plate - 1/8
Specs
Type Steel Plate
Thickness 0.1250 inch (3.17 mm)
Material Aluminum
View Details
Homeroom II-26 EcoWorx® Performance Broadloom Carpet - I0168 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details
Veranda™ Composite Decking and Railing -  - Universal Forest Products
Specs
Type Composite Decking
View Details