The Honeywell Scanner Holster is a premium carrying solution engineered to protect Honeywell handheld barcode scanners in demanding work environments such as warehouses, logistics, retail backrooms, and field operations. Crafted from durable leather with a reinforced belt clip, this Honeywell Barcode Scanner Holster keeps devices secure, accessible, and reliably protected throughout continuous use.
Designed for ease of use and professional presentation, this Leather Barcode Scanner Holster offers quick “easy in/easy out” access to scanners, helping operators maintain productivity without sacrificing device protection. The integrated metal belt clip ensures hands-free carry, making it ideal for fast-paced workflows where equipment needs to be within reach. Compatible with a wide range of handheld barcode scanners, this Barcode Scanner Case with Belt Clip supports enterprise standardization while reducing device damage and loss.
As a versatile accessory, this Scanner Holster with Belt Clip enhances operational efficiency, simplifies daily device handling, and helps procurement teams meet fleet deployment and lifecycle management goals.
Key Features
Honeywell Scanner Holster built from rugged, professional leather
Reinforced metal belt clip for secure, hands-free carry
Easy-access open top design for rapid scanner retrieval
Soft interior lining protects against scratches and minor impacts
Compatible with Honeywell and other major handheld barcode scanners models include: Honeywell Dolphin CT40, CT40 XP, Honeywell CT32, CT37, Honeywell CT45, CT45 XP, Honeywell CT47, Honeywell Dolphin CT50, CT50H, Honeywell Dolphin CT60, Honeywell CT70, Honeywell Dolphin CN51, Honeywell Dolphin CN75, CN75E
Supports enterprise deployments, fleet standardization, and procurement initiatives
Technical Specifications
Material: Premium leather exterior with soft fabric-lined interior for device protection
Carry Style: Reinforced belt clip and belt loop for hands-free use
Design: Open top pouch allows quick insertion and removal
Compatibility: Fits most Honeywell handheld barcode scanners and many industry handheld models within 6.5 × 3.6 × 1.75 in dimension range
Use Cases: Warehousing, logistics, retail inventory, field service operations
Benefit: Enhances mobility, reduces device wear, and supports operational efficiency
The Honeywell Scanner Holster is a premium carrying solution engineered to protect Honeywell handheld barcode scanners in demanding work environments such as warehouses, logistics, retail backrooms, and field operations. Crafted from durable leather with a reinforced belt clip, this Honeywell Barcode Scanner Holster keeps devices secure, accessible, and reliably protected throughout continuous use.
Designed for ease of use and professional presentation, this Leather Barcode Scanner Holster offers quick “easy in/easy out” access to scanners, helping operators maintain productivity without sacrificing device protection. The integrated metal belt clip ensures hands-free carry, making it ideal for fast-paced workflows where equipment needs to be within reach. Compatible with a wide range of handheld barcode scanners, this Barcode Scanner Case with Belt Clip supports enterprise standardization while reducing device damage and loss.
As a versatile accessory, this Scanner Holster with Belt Clip enhances operational efficiency, simplifies daily device handling, and helps procurement teams meet fleet deployment and lifecycle management goals.
Key Features
- Honeywell Scanner Holster built from rugged, professional leather
- Reinforced metal belt clip for secure, hands-free carry
- Easy-access open top design for rapid scanner retrieval
- Soft interior lining protects against scratches and minor impacts
- Compatible with Honeywell and other major handheld barcode scanners models include: Honeywell Dolphin CT40, CT40 XP, Honeywell CT32, CT37, Honeywell CT45, CT45 XP, Honeywell CT47, Honeywell Dolphin CT50, CT50H, Honeywell Dolphin CT60, Honeywell CT70, Honeywell Dolphin CN51, Honeywell Dolphin CN75, CN75E
- Supports enterprise deployments, fleet standardization, and procurement initiatives
Technical Specifications
- Material: Premium leather exterior with soft fabric-lined interior for device protection
- Carry Style: Reinforced belt clip and belt loop for hands-free use
- Design: Open top pouch allows quick insertion and removal
- Compatibility: Fits most Honeywell handheld barcode scanners and many industry handheld models within 6.5 × 3.6 × 1.75 in dimension range
- Use Cases: Warehousing, logistics, retail inventory, field service operations
- Benefit: Enhances mobility, reduces device wear, and supports operational efficiency