U.S. Plastic Corporation Ketron PEEK 1000 48323

Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.
Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Suppliers

Company
Product
Description
Supplier Links
Ketron PEEK 1000 - 48323 - U.S. Plastic Corporation
Lima, OH, USA
Ketron PEEK 1000
48323
Ketron PEEK 1000 48323
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48323
Product Name Ketron PEEK 1000
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
black ptfe parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Anti-static or ESD Control
Industry Automotive; Automotive industry, hydraulic industry, aerospace and so on
View Details
End plate - 280-355 - WAGO
Specs
Form / Shape Plate
Thickness 1.65 inch (42 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details