U.S. Plastic Corporation Open Top Vertical Bulk Storage Tanks 4826

Description
This 100 gallon rectangular tank is 43" wide, 43" long and 17" high. It weighs 26 lbs. and will hold up to a 1.7 specific gravity. It has a .180" nominal wall thickness. Tanks feature a double wall rim around the perimeter for strength. Hand holds are provided on each side for handling. Tank nest together for easy transport and storage. Tanks are made of MDPE with UV inhibitors. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.
Description
This 100 gallon rectangular tank is 43" wide, 43" long and 17" high. It weighs 26 lbs. and will hold up to a 1.7 specific gravity. It has a .180" nominal wall thickness. Tanks feature a double wall rim around the perimeter for strength. Hand holds are provided on each side for handling. Tank nest together for easy transport and storage. Tanks are made of MDPE with UV inhibitors. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

Suppliers

Company
Product
Description
Supplier Links
Open Top Vertical Bulk Storage Tanks - 4826 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Vertical Bulk Storage Tanks
4826
Open Top Vertical Bulk Storage Tanks 4826
This 100 gallon rectangular tank is 43" wide, 43" long and 17" high. It weighs 26 lbs. and will hold up to a 1.7 specific gravity. It has a .180" nominal wall thickness. Tanks feature a double wall rim around the perimeter for strength. Hand holds are provided on each side for handling. Tank nest together for easy transport and storage. Tanks are made of MDPE with UV inhibitors. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

This 100 gallon rectangular tank is 43" wide, 43" long and 17" high. It weighs 26 lbs. and will hold up to a 1.7 specific gravity. It has a .180" nominal wall thickness. Tanks feature a double wall rim around the perimeter for strength. Hand holds are provided on each side for handling. Tank nest together for easy transport and storage. Tanks are made of MDPE with UV inhibitors. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4826
Product Name Open Top Vertical Bulk Storage Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details