U.S. Plastic Corporation Polyurethane 75A Durometer Solid Rod 48258

Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods are sold in 36" lengths, yellow in color.
Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods are sold in 36" lengths, yellow in color.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane 75A Durometer Solid Rod - 48258 - U.S. Plastic Corporation
Lima, OH, USA
Polyurethane 75A Durometer Solid Rod
48258
Polyurethane 75A Durometer Solid Rod 48258
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods are sold in 36" lengths, yellow in color.

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods are sold in 36" lengths, yellow in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48258
Product Name Polyurethane 75A Durometer Solid Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Autostat -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Industry Electronics
View Details