U.S. Plastic Corporation Open Top Vertical Batch Tank w/Bolt On Top 4806

Description
This 325 gallon open top vertical batch tank is 36" diameter and 80" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid on the bolt on cover. Stand for this tank is part #12346 and the adapter is #12347. Weight of tank is 92 lbs
Description
This 325 gallon open top vertical batch tank is 36" diameter and 80" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid on the bolt on cover. Stand for this tank is part #12346 and the adapter is #12347. Weight of tank is 92 lbs

Suppliers

Company
Product
Description
Supplier Links
Open Top Vertical Batch Tank w/Bolt On Top - 4806 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Vertical Batch Tank w/Bolt On Top
4806
Open Top Vertical Batch Tank w/Bolt On Top 4806
This 325 gallon open top vertical batch tank is 36" diameter and 80" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid on the bolt on cover. Stand for this tank is part #12346 and the adapter is #12347. Weight of tank is 92 lbs

This 325 gallon open top vertical batch tank is 36" diameter and 80" tall. It has a nominal wall thickness of 0.22". This tank comes standard with a 2"FNPT polypropylene tank fitting and an 8" lid on the bolt on cover. Stand for this tank is part #12346 and the adapter is #12347. Weight of tank is 92 lbs

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4806
Product Name Open Top Vertical Batch Tank w/Bolt On Top
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details