This 100 gallon open top vertical batch tank is 23" diameter and 62" tall. It has a nominal wall thickness of 0.20". This tank comes standard with a 1"FNPT polypropylene tank fitting and an 8" lid on the bolt on cover. Stand for this tank is part #12344 and the adapter is #12345. Weight of tank is 36 lbs.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 4801 |
| Product Name | Open Top Vertical Batch Tank w/Bolt On Top |
| Type | General Purpose/ Bulk Storage Tank |