U.S. Plastic Corporation Open Top Vertical Bulk Storage Tanks 4782

Description
This 200 gallon rectangular tank is 66" wide, 78" long and 12" high. Tank weighs 78 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.
Description
This 200 gallon rectangular tank is 66" wide, 78" long and 12" high. Tank weighs 78 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

Suppliers

Company
Product
Description
Supplier Links
Open Top Vertical Bulk Storage Tanks - 4782 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Vertical Bulk Storage Tanks
4782
Open Top Vertical Bulk Storage Tanks 4782
This 200 gallon rectangular tank is 66" wide, 78" long and 12" high. Tank weighs 78 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

This 200 gallon rectangular tank is 66" wide, 78" long and 12" high. Tank weighs 78 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4782
Product Name Open Top Vertical Bulk Storage Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details