U.S. Plastic Corporation Open Top Vertical Bulk Storage Tanks 4762

Description
This 325 rectangular tank is 60" wide, 96" long and 24" high. Tank weighs 115 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.
Description
This 325 rectangular tank is 60" wide, 96" long and 24" high. Tank weighs 115 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

Suppliers

Company
Product
Description
Supplier Links
Open Top Vertical Bulk Storage Tanks - 4762 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Vertical Bulk Storage Tanks
4762
Open Top Vertical Bulk Storage Tanks 4762
This 325 rectangular tank is 60" wide, 96" long and 24" high. Tank weighs 115 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

This 325 rectangular tank is 60" wide, 96" long and 24" high. Tank weighs 115 lbs. and will hold up to a 1.7 specific gravity. It has a .25" nominal wall thickness. *Open Top Rectangular Tanks are only for secondary containment purposes. They are not to be utilized for primary storage of liquids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4762
Product Name Open Top Vertical Bulk Storage Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details