U.S. Plastic Corporation Cast Nylon 6 Natural Rod 47606

Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.
Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.

Suppliers

Company
Product
Description
Supplier Links
Cast Nylon 6 Natural Rod - 47606 - U.S. Plastic Corporation
Lima, OH, USA
Cast Nylon 6 Natural Rod
47606
Cast Nylon 6 Natural Rod 47606
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.

This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: ID dimensions run smaller for machinability purposes. The standard length for 2" - 8" is 4' lengths, while the standard for 9" - 12" is 2'. Sold in one foot intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47606
Product Name Cast Nylon 6 Natural Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Plastic Rods - 1970023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 4.72 inch (120 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details