U.S. Plastic Corporation Cast Nylon 6 Blue Rod 47563

Description
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.
Description
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
Cast Nylon 6 Blue Rod - 47563 - U.S. Plastic Corporation
Lima, OH, USA
Cast Nylon 6 Blue Rod
47563
Cast Nylon 6 Blue Rod 47563
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.

Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). The 2" - 8" is standard 4' length, while the 9" - 12" is 2' standard lengths. Sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47563
Product Name Cast Nylon 6 Blue Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
ptfe mixing propeller -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Pharmaceutical Industry,Food & Beverage,Water Treatment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
End plate - 281-317 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (29 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details