U.S. Plastic Corporation PTFE Square Bar 47545

Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.
Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
PTFE Square Bar - 47545 - U.S. Plastic Corporation
Lima, OH, USA
PTFE Square Bar
47545
PTFE Square Bar 47545
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47545
Product Name PTFE Square Bar
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
Plastic Sheets - 2820250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details