U.S. Plastic Corporation PTFE Square Bar 47543

Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.
Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
PTFE Square Bar - 47543 - U.S. Plastic Corporation
Lima, OH, USA
PTFE Square Bar
47543
PTFE Square Bar 47543
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Standard length is 4', and it is sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47543
Product Name PTFE Square Bar
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
Autotex PC Fine & Touchpad -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details