U.S. Plastic Corporation PTFE Rod 47503

Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.
Description
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
PTFE Rod - 47503 - U.S. Plastic Corporation
Lima, OH, USA
PTFE Rod
47503
PTFE Rod 47503
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. Both virgin and mechanical grades are UV stabilized. Virgin material meets FDA standards and is USDA approved. Sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47503
Product Name PTFE Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
Autostat -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Industry Electronics
View Details