U.S. Plastic Corporation Quadrant Nylon 101 and Nylatron GS Rod 47402

Description
Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards. Nylatron GS Molybdenum disulphide filled nylon offering improved strength and rigidity. Parts maintain better fit and clearance, less tendency to seize. All sold in 1' intervals. 8 lengths standard. Not UV stable. other parts. Properties include high wear and abrasion resistance, with low coefficient of friction, high strength to weight ratio. It has corrosion resistant to alkalies and organic chemicals. It is non-abrasive to other material, with noise dampening characteristics, also good electrical insulator. It is not UV stabilized, but it is USDA and FDA compliant. The temp range is -40 F to 225 F. All sold in 1 ft. intervals. Natural nylon 10 lgts standard. MDS 8 lgts standard. 47415 4' standard.
Description
Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards. Nylatron GS Molybdenum disulphide filled nylon offering improved strength and rigidity. Parts maintain better fit and clearance, less tendency to seize. All sold in 1' intervals. 8 lengths standard. Not UV stable. other parts. Properties include high wear and abrasion resistance, with low coefficient of friction, high strength to weight ratio. It has corrosion resistant to alkalies and organic chemicals. It is non-abrasive to other material, with noise dampening characteristics, also good electrical insulator. It is not UV stabilized, but it is USDA and FDA compliant. The temp range is -40 F to 225 F. All sold in 1 ft. intervals. Natural nylon 10 lgts standard. MDS 8 lgts standard. 47415 4' standard.

Suppliers

Company
Product
Description
Supplier Links
Quadrant Nylon 101 and Nylatron GS Rod - 47402 - U.S. Plastic Corporation
Lima, OH, USA
Quadrant Nylon 101 and Nylatron GS Rod
47402
Quadrant Nylon 101 and Nylatron GS Rod 47402
Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards. Nylatron GS Molybdenum disulphide filled nylon offering improved strength and rigidity. Parts maintain better fit and clearance, less tendency to seize. All sold in 1' intervals. 8 lengths standard. Not UV stable. other parts. Properties include high wear and abrasion resistance, with low coefficient of friction, high strength to weight ratio. It has corrosion resistant to alkalies and organic chemicals. It is non-abrasive to other material, with noise dampening characteristics, also good electrical insulator. It is not UV stabilized, but it is USDA and FDA compliant. The temp range is -40 F to 225 F. All sold in 1 ft. intervals. Natural nylon 10 lgts standard. MDS 8 lgts standard. 47415 4' standard.

Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards. Nylatron GS Molybdenum disulphide filled nylon offering improved strength and rigidity. Parts maintain better fit and clearance, less tendency to seize. All sold in 1' intervals. 8 lengths standard. Not UV stable. other parts. Properties include high wear and abrasion resistance, with low coefficient of friction, high strength to weight ratio. It has corrosion resistant to alkalies and organic chemicals. It is non-abrasive to other material, with noise dampening characteristics, also good electrical insulator. It is not UV stabilized, but it is USDA and FDA compliant. The temp range is -40 F to 225 F. All sold in 1 ft. intervals. Natural nylon 10 lgts standard. MDS 8 lgts standard. 47415 4' standard.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47402
Product Name Quadrant Nylon 101 and Nylatron GS Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Rubber Sheets - 291889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.1181 inch (3 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details