U.S. Plastic Corporation Phenolic Rod 47244

Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.
Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Rod - 47244 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Rod
47244
Phenolic Rod 47244
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47244
Product Name Phenolic Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

graphite filled ptfe parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite
Material Type Thermally Conductive
View Details
End plate - 280-353 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details