U.S. Plastic Corporation Phenolic Rod 47240

Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.
Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Rod - 47240 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Rod
47240
Phenolic Rod 47240
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE G-10 - Light green color, continuous woven glass fabric laminated with an epoxy resin. Extremely high in mechanical strength, low water absorption and superior electrical characteristics. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47240
Product Name Phenolic Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
Rubber Sheets - 5063292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
XtraForm 3D Gloss -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details