U.S. Plastic Corporation Phenolic Rod 47233

Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.
Description
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Rod - 47233 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Rod
47233
Phenolic Rod 47233
Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be machined to very close tolerances. Good mechanical properties combined with excellent electrical properties. Maximum temperature 257F. Maximum temperature 284F. Sold in approximate standard 4' lengths only. Some lengths may be less or more than 4' as material doesn't allow for perfect cut lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 47233
Product Name Phenolic Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Plastic Rods - 1935294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.56 inch (65 mm)
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details