U.S. Plastic Corporation Phenolic Tubes 47063

Description
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.
Description
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Tubes - 47063 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Tubes
47063
Phenolic Tubes 47063
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 47063
Product Name Phenolic Tubes
Material Phenol
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details