U.S. Plastic Corporation UHMW Rectangular Bar 46334

Description
This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.
Description
This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.

Suppliers

Company
Product
Description
Supplier Links
UHMW Rectangular Bar - 46334 - U.S. Plastic Corporation
Lima, OH, USA
UHMW Rectangular Bar
46334
UHMW Rectangular Bar 46334
This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.

This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings and gears. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Use mechanical fasteners in construction. The standard length of this bar is 10', but it is sold in 5' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 46334
Product Name UHMW Rectangular Bar
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
End plate - 260-371 - WAGO
Specs
Form / Shape Plate
Thickness 0.9843 inch (25 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details