U.S. Plastic Corporation Polyethylene and Polypropylene Rod Stock 46148

Description
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The High Density Polyethylene has a density .95. Rigid, good impact and abrasion resistance. It is white translucent with a working temperature of -60F - 180 F and a working temperature of 295F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.
Description
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The High Density Polyethylene has a density .95. Rigid, good impact and abrasion resistance. It is white translucent with a working temperature of -60F - 180 F and a working temperature of 295F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

Suppliers

Company
Product
Description
Supplier Links
Polyethylene and Polypropylene Rod Stock - 46148 - U.S. Plastic Corporation
Lima, OH, USA
Polyethylene and Polypropylene Rod Stock
46148
Polyethylene and Polypropylene Rod Stock 46148
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The High Density Polyethylene has a density .95. Rigid, good impact and abrasion resistance. It is white translucent with a working temperature of -60F - 180 F and a working temperature of 295F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The High Density Polyethylene has a density .95. Rigid, good impact and abrasion resistance. It is white translucent with a working temperature of -60F - 180 F and a working temperature of 295F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 46148
Product Name Polyethylene and Polypropylene Rod Stock
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Plastic Rods - 3136326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polypropylene; Polypropylene
Width / O.D. 1.97 inch (50 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Autoflex EB -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details