U.S. Plastic Corporation Polyethylene and Polypropylene Rod Stock 46126

Description
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.
Description
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

Suppliers

Company
Product
Description
Supplier Links
Polyethylene and Polypropylene Rod Stock - 46126 - U.S. Plastic Corporation
Lima, OH, USA
Polyethylene and Polypropylene Rod Stock
46126
Polyethylene and Polypropylene Rod Stock 46126
This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

This rod has excellent corrosion resistance to a wide range of items. Can be cut with wood saw and drilled with regular metal bits. The Low Density Polyethylene has a .92 density. Semi-rigid with good impact resistance and abrasion resistance. It is white translucent with working temperatures of 0F - 140 F. and a forming temperature of 245F. Material meets FDA standards. They are not UV stabilized. Sold by the length only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 46126
Product Name Polyethylene and Polypropylene Rod Stock
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
Plastic Rods - 514607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.4724 inch (12 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
XtraForm Antiglare -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details