U.S. Plastic Corporation Justrite Sure-Grip EX Countertop Cabinets 4587

Description
When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Countertop cabinets make it possible to store flammables safely even when available space is at a minimum. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA and NFPA. #4594 is also complies with Uniform Fire Code. Both models have 2 doors and 1 shelf. 22" H x 17" W x 17" D. Yellow in color.
Description
When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Countertop cabinets make it possible to store flammables safely even when available space is at a minimum. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA and NFPA. #4594 is also complies with Uniform Fire Code. Both models have 2 doors and 1 shelf. 22" H x 17" W x 17" D. Yellow in color.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX Countertop Cabinets - 4587 - U.S. Plastic Corporation
Lima, OH, USA
Justrite Sure-Grip EX Countertop Cabinets
4587
Justrite Sure-Grip EX Countertop Cabinets 4587
When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Countertop cabinets make it possible to store flammables safely even when available space is at a minimum. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA and NFPA. #4594 is also complies with Uniform Fire Code. Both models have 2 doors and 1 shelf. 22" H x 17" W x 17" D. Yellow in color.

When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Countertop cabinets make it possible to store flammables safely even when available space is at a minimum. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA and NFPA. #4594 is also complies with Uniform Fire Code. Both models have 2 doors and 1 shelf. 22" H x 17" W x 17" D. Yellow in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4587
Product Name Justrite Sure-Grip EX Countertop Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5DKG-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Tool Chests & Tool Cabinets - 1253046 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Height 38.39 inch (975 mm)
Width 27.95 inch (710 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details