U.S. Plastic Corporation ABS Sheet 45357

Description
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.
Description
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.

Suppliers

Company
Product
Description
Supplier Links
ABS Sheet - 45357 - U.S. Plastic Corporation
Lima, OH, USA
ABS Sheet
45357
ABS Sheet 45357
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.

This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45357
Product Name ABS Sheet
Unlock Full Specs
to access all available technical data

Similar Products

ptfe mixing propeller -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Pharmaceutical Industry,Food & Beverage,Water Treatment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details