U.S. Plastic Corporation ABS Sheet 45351

Description
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.
Description
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.

Suppliers

Company
Product
Description
Supplier Links
ABS Sheet - 45351 - U.S. Plastic Corporation
Lima, OH, USA
ABS Sheet
45351
ABS Sheet 45351
This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.

This is haircell finish one side ABS sheet. It has good impact strength, formability, stiffness, excellent aesthetic qualities, and toughness, plus general purpose, low cost material. Applications include aircraft interior trim, cassette holders, tote bins and trays, automotive parts, luggage, and more. ABS is an extremely versatile thermoplastic. It has good chemical and stress-cracking resistance. It also combines toughness with rigidty and creep resistance. The strength of ABS depends on temperature. ABS is easily thermoformed and lends itself to remarkable reproduction of mold detail. Extruded ABS sheet can be easily heatformed using any conventional thermoplastic sheet forming equipment. The max working temp is 185 deg F and the forming temp is 325 - 350 deg F. Black is UV resistant, while white is not. Sold in sheet size of 48" x 96". Does not meet FDA requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45351
Product Name ABS Sheet
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details