U.S. Plastic Corporation Galvanized Steel Pipe Hangers 44330

Description
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.
Description
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Suppliers

Company
Product
Description
Supplier Links
Galvanized Steel Pipe Hangers - 44330 - U.S. Plastic Corporation
Lima, OH, USA
Galvanized Steel Pipe Hangers
44330
Galvanized Steel Pipe Hangers 44330
These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number 44330
Product Name Galvanized Steel Pipe Hangers
Pipe Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit Hanger - E0BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details