U.S. Plastic Corporation Pallet Paks 4318

Description
This Pallet-Pak has two 150 gallon tanks that are 24" wide, 40" long and 42" high. The tank and pallet are 50" wide, 43" long and 47" high. Each tank has a 2"FNPT fitting installed on the side and a 7" lid. Overall weight is 356 lbs.
Description
This Pallet-Pak has two 150 gallon tanks that are 24" wide, 40" long and 42" high. The tank and pallet are 50" wide, 43" long and 47" high. Each tank has a 2"FNPT fitting installed on the side and a 7" lid. Overall weight is 356 lbs.

Suppliers

Company
Product
Description
Supplier Links
Pallet Paks - 4318 - U.S. Plastic Corporation
Lima, OH, USA
Pallet Paks
4318
Pallet Paks 4318
This Pallet-Pak has two 150 gallon tanks that are 24" wide, 40" long and 42" high. The tank and pallet are 50" wide, 43" long and 47" high. Each tank has a 2"FNPT fitting installed on the side and a 7" lid. Overall weight is 356 lbs.

This Pallet-Pak has two 150 gallon tanks that are 24" wide, 40" long and 42" high. The tank and pallet are 50" wide, 43" long and 47" high. Each tank has a 2"FNPT fitting installed on the side and a 7" lid. Overall weight is 356 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4318
Product Name Pallet Paks
Volume Capacity 300 gallons (1136 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details