U.S. Plastic Corporation Tamco Black Polyethylene Industrial Brine Tanks 4300

Description
100 gallon black polyethylene brine tank has approximated outside dimensions of 28" diameter x 42" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4310 and the stand is #5063, sold separately.
Description
100 gallon black polyethylene brine tank has approximated outside dimensions of 28" diameter x 42" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4310 and the stand is #5063, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco Black Polyethylene Industrial Brine Tanks - 4300 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Black Polyethylene Industrial Brine Tanks
4300
Tamco Black Polyethylene Industrial Brine Tanks 4300
100 gallon black polyethylene brine tank has approximated outside dimensions of 28" diameter x 42" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4310 and the stand is #5063, sold separately.

100 gallon black polyethylene brine tank has approximated outside dimensions of 28" diameter x 42" high with a 1/4" wall thickness. Tank has molded in graduations. Cover for this tank is #4310 and the stand is #5063, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4300
Product Name Tamco Black Polyethylene Industrial Brine Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details