U.S. Plastic Corporation Tamco Black Polyethylene Industrial Brine Tanks 4297

Description
15 gallon black polyethylene brine tank has approximated outside dimensions of 14" diameter x 27" high with a 1/4" wall thickness. Tank has molded in 1/2 gallon increment graduations. Cover for this tank is #6357 and the stand is #5060, sold separately.
Description
15 gallon black polyethylene brine tank has approximated outside dimensions of 14" diameter x 27" high with a 1/4" wall thickness. Tank has molded in 1/2 gallon increment graduations. Cover for this tank is #6357 and the stand is #5060, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco Black Polyethylene Industrial Brine Tanks - 4297 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Black Polyethylene Industrial Brine Tanks
4297
Tamco Black Polyethylene Industrial Brine Tanks 4297
15 gallon black polyethylene brine tank has approximated outside dimensions of 14" diameter x 27" high with a 1/4" wall thickness. Tank has molded in 1/2 gallon increment graduations. Cover for this tank is #6357 and the stand is #5060, sold separately.

15 gallon black polyethylene brine tank has approximated outside dimensions of 14" diameter x 27" high with a 1/4" wall thickness. Tank has molded in 1/2 gallon increment graduations. Cover for this tank is #6357 and the stand is #5060, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4297
Product Name Tamco Black Polyethylene Industrial Brine Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details