U.S. Plastic Corporation Open Top Vertical Bulk Storage Tanks 4199

Description
This 500 gallon round tank with bolt on cover is 56" in diameter and 65" high. Tank weighs 150 lbs. and will hold up to a 2.0 specific gravity. It has a .250" nominal wall thickness.
Description
This 500 gallon round tank with bolt on cover is 56" in diameter and 65" high. Tank weighs 150 lbs. and will hold up to a 2.0 specific gravity. It has a .250" nominal wall thickness.

Suppliers

Company
Product
Description
Supplier Links
Open Top Vertical Bulk Storage Tanks - 4199 - U.S. Plastic Corporation
Lima, OH, USA
Open Top Vertical Bulk Storage Tanks
4199
Open Top Vertical Bulk Storage Tanks 4199
This 500 gallon round tank with bolt on cover is 56" in diameter and 65" high. Tank weighs 150 lbs. and will hold up to a 2.0 specific gravity. It has a .250" nominal wall thickness.

This 500 gallon round tank with bolt on cover is 56" in diameter and 65" high. Tank weighs 150 lbs. and will hold up to a 2.0 specific gravity. It has a .250" nominal wall thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4199
Product Name Open Top Vertical Bulk Storage Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details