U.S. Plastic Corporation Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks 4166

Description
230 gallon polyethylene cylindrical tank has approximated outside dimensions of 36" diameter x 58" high with a 1/4" wall thickness. Tank has molded in 10 gallon increment graduations. Cover for this tank is #4214 and the stand is #5065, sold separately.
Description
230 gallon polyethylene cylindrical tank has approximated outside dimensions of 36" diameter x 58" high with a 1/4" wall thickness. Tank has molded in 10 gallon increment graduations. Cover for this tank is #4214 and the stand is #5065, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks - 4166 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks
4166
Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks 4166
230 gallon polyethylene cylindrical tank has approximated outside dimensions of 36" diameter x 58" high with a 1/4" wall thickness. Tank has molded in 10 gallon increment graduations. Cover for this tank is #4214 and the stand is #5065, sold separately.

230 gallon polyethylene cylindrical tank has approximated outside dimensions of 36" diameter x 58" high with a 1/4" wall thickness. Tank has molded in 10 gallon increment graduations. Cover for this tank is #4214 and the stand is #5065, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 4166
Product Name Tamco Cylindrical Polyethylene Heavy Duty Graduated Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details