U.S. Plastic Corporation 5 Gallon Standard Buckets 3827

Description
These buckets are a great way to store your products. Made of high density polyethylene these buckets can withstand temperatures of up to 180F. Buckets are slightly tapered so you can stack them and they are easy to separate. All pails have a sturdy wire bail with a plastic handgrip. Bucket measurements are as follows, 11.91" dia. x 14.50" high x 10.33" dia. at the bottom. The wall thickness is .075" +/- .005". Optional plain or pour spout lids are sold separately. Buckets meet FDA requirements.
Description
These buckets are a great way to store your products. Made of high density polyethylene these buckets can withstand temperatures of up to 180F. Buckets are slightly tapered so you can stack them and they are easy to separate. All pails have a sturdy wire bail with a plastic handgrip. Bucket measurements are as follows, 11.91" dia. x 14.50" high x 10.33" dia. at the bottom. The wall thickness is .075" +/- .005". Optional plain or pour spout lids are sold separately. Buckets meet FDA requirements.

Suppliers

Company
Product
Description
Supplier Links
5 Gallon Standard Buckets - 3827 - U.S. Plastic Corporation
Lima, OH, USA
5 Gallon Standard Buckets
3827
5 Gallon Standard Buckets 3827
These buckets are a great way to store your products. Made of high density polyethylene these buckets can withstand temperatures of up to 180F. Buckets are slightly tapered so you can stack them and they are easy to separate. All pails have a sturdy wire bail with a plastic handgrip. Bucket measurements are as follows, 11.91" dia. x 14.50" high x 10.33" dia. at the bottom. The wall thickness is .075" +/- .005". Optional plain or pour spout lids are sold separately. Buckets meet FDA requirements.

These buckets are a great way to store your products. Made of high density polyethylene these buckets can withstand temperatures of up to 180F. Buckets are slightly tapered so you can stack them and they are easy to separate. All pails have a sturdy wire bail with a plastic handgrip. Bucket measurements are as follows, 11.91" dia. x 14.50" high x 10.33" dia. at the bottom. The wall thickness is .075" +/- .005". Optional plain or pour spout lids are sold separately. Buckets meet FDA requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 3827
Product Name 5 Gallon Standard Buckets
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details