U.S. Plastic Corporation Poly Curb Ramp 3822

Description
The Poly Curb Ramp is for use with hand trucks or wheeled carts and provides a safe and ergonomically correct method to move heavy loads over curbs or up steps with ease. The raised non-slip surface with 1" side rails provides excellent traction in all weather conditions on curbs or steps up to 8" high. Constructed of high visibility safety yellow HDPE for durable use with up to a 1000 lbs load. Lightweight (9 lb) ramp has 2 handles with rounded edges for easy pick-up, carrying and handling. I.D. width of ramp is 24".
Description
The Poly Curb Ramp is for use with hand trucks or wheeled carts and provides a safe and ergonomically correct method to move heavy loads over curbs or up steps with ease. The raised non-slip surface with 1" side rails provides excellent traction in all weather conditions on curbs or steps up to 8" high. Constructed of high visibility safety yellow HDPE for durable use with up to a 1000 lbs load. Lightweight (9 lb) ramp has 2 handles with rounded edges for easy pick-up, carrying and handling. I.D. width of ramp is 24".

Suppliers

Company
Product
Description
Supplier Links
Poly Curb Ramp - 3822 - U.S. Plastic Corporation
Lima, OH, USA
Poly Curb Ramp
3822
Poly Curb Ramp 3822
The Poly Curb Ramp is for use with hand trucks or wheeled carts and provides a safe and ergonomically correct method to move heavy loads over curbs or up steps with ease. The raised non-slip surface with 1" side rails provides excellent traction in all weather conditions on curbs or steps up to 8" high. Constructed of high visibility safety yellow HDPE for durable use with up to a 1000 lbs load. Lightweight (9 lb) ramp has 2 handles with rounded edges for easy pick-up, carrying and handling. I.D. width of ramp is 24".

The Poly Curb Ramp is for use with hand trucks or wheeled carts and provides a safe and ergonomically correct method to move heavy loads over curbs or up steps with ease. The raised non-slip surface with 1" side rails provides excellent traction in all weather conditions on curbs or steps up to 8" high. Constructed of high visibility safety yellow HDPE for durable use with up to a 1000 lbs load. Lightweight (9 lb) ramp has 2 handles with rounded edges for easy pick-up, carrying and handling. I.D. width of ramp is 24".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Dock Equipment
Product Number 3822
Product Name Poly Curb Ramp
Equipment Type Dock Ramp
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-219 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details
MOTORIZED VINYL ROLL-UP DOORS - HRUSA12X10 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Door
Width 12 inch (305 mm)
Height 10 inch (254 mm)
View Details