U.S. Plastic Corporation Transparent Rigid PVC Pipe 34153

Description
4" SCH80 pipe has and ID of 3.786", and OD of 4.500" and a wall thickness of .337". The maximum working pressure is 160 PSI at 73.4F.
Description
4" SCH80 pipe has and ID of 3.786", and OD of 4.500" and a wall thickness of .337". The maximum working pressure is 160 PSI at 73.4F.

Suppliers

Company
Product
Description
Supplier Links
Transparent Rigid PVC Pipe - 34153 - U.S. Plastic Corporation
Lima, OH, USA
Transparent Rigid PVC Pipe
34153
Transparent Rigid PVC Pipe 34153
4" SCH80 pipe has and ID of 3.786", and OD of 4.500" and a wall thickness of .337". The maximum working pressure is 160 PSI at 73.4F.

4" SCH80 pipe has and ID of 3.786", and OD of 4.500" and a wall thickness of .337". The maximum working pressure is 160 PSI at 73.4F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 34153
Product Name Transparent Rigid PVC Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Plastic Pipes - 7845683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Length 6.56 ft (20 dm)
View Details
Launch Cylinder, 12
Specs
Features Flanged
Material Steel
Diameter 12"
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details