U.S. Plastic Corporation Transparent Rigid PVC Pipe 34148

Description
1-1/4" SCH80 pipe has and ID of 1.254", and OD of 1.660" and a wall thickness of .191". The maximum working pressure is 260 PSI at 73.4F.
Description
1-1/4" SCH80 pipe has and ID of 1.254", and OD of 1.660" and a wall thickness of .191". The maximum working pressure is 260 PSI at 73.4F.

Suppliers

Company
Product
Description
Supplier Links
Transparent Rigid PVC Pipe - 34148 - U.S. Plastic Corporation
Lima, OH, USA
Transparent Rigid PVC Pipe
34148
Transparent Rigid PVC Pipe 34148
1-1/4" SCH80 pipe has and ID of 1.254", and OD of 1.660" and a wall thickness of .191". The maximum working pressure is 260 PSI at 73.4F.

1-1/4" SCH80 pipe has and ID of 1.254", and OD of 1.660" and a wall thickness of .191". The maximum working pressure is 260 PSI at 73.4F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 34148
Product Name Transparent Rigid PVC Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 6"; 6 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 18
Specs
Features Flanged
Material Steel
Diameter 18"
View Details
Pipes - Plastic-Pipes - 175481208 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details