U.S. Plastic Corporation Transparent Rigid PVC Pipe 34146

Description
3/4" SCH80 pipe has and ID of .722", and OD of 1.050" and a wall thickness of .154". The maximum working pressure is 340 PSI at 73.4F.
Description
3/4" SCH80 pipe has and ID of .722", and OD of 1.050" and a wall thickness of .154". The maximum working pressure is 340 PSI at 73.4F.

Suppliers

Company
Product
Description
Supplier Links
Transparent Rigid PVC Pipe - 34146 - U.S. Plastic Corporation
Lima, OH, USA
Transparent Rigid PVC Pipe
34146
Transparent Rigid PVC Pipe 34146
3/4" SCH80 pipe has and ID of .722", and OD of 1.050" and a wall thickness of .154". The maximum working pressure is 340 PSI at 73.4F.

3/4" SCH80 pipe has and ID of .722", and OD of 1.050" and a wall thickness of .154". The maximum working pressure is 340 PSI at 73.4F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 34146
Product Name Transparent Rigid PVC Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 30
Specs
Features Flanged
Material Steel
Diameter 30"
View Details
Pipes - Plastic-Pipes - 161018261 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 174 psi (122 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details