U.S. Plastic Corporation Harvel Clear Rigid PVC Pipe 34106

Description
Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit maximum flow rates and minimize accumulation of sediment. It is non-toxic and resistant to bacterial activity. System meets FDA regulations Title 21. Pipe can be sterilized in ethylene oxide and is flame retardant, UL rated 94VO. Recommended for consideration in food and pharmaceutical plants, laboratories, hospitals, electroplating, photofinishing, and chemical installations. The temp range is 33F to 140 F. It is not UV resistant. Clear PVC may have a slight blue tint. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller than 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Note: Pipe is priced per foot and sold in 10' sections only.
Description
Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit maximum flow rates and minimize accumulation of sediment. It is non-toxic and resistant to bacterial activity. System meets FDA regulations Title 21. Pipe can be sterilized in ethylene oxide and is flame retardant, UL rated 94VO. Recommended for consideration in food and pharmaceutical plants, laboratories, hospitals, electroplating, photofinishing, and chemical installations. The temp range is 33F to 140 F. It is not UV resistant. Clear PVC may have a slight blue tint. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller than 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Note: Pipe is priced per foot and sold in 10' sections only.

Suppliers

Company
Product
Description
Supplier Links
Harvel Clear Rigid PVC Pipe - 34106 - U.S. Plastic Corporation
Lima, OH, USA
Harvel Clear Rigid PVC Pipe
34106
Harvel Clear Rigid PVC Pipe 34106
Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit maximum flow rates and minimize accumulation of sediment. It is non-toxic and resistant to bacterial activity. System meets FDA regulations Title 21. Pipe can be sterilized in ethylene oxide and is flame retardant, UL rated 94VO. Recommended for consideration in food and pharmaceutical plants, laboratories, hospitals, electroplating, photofinishing, and chemical installations. The temp range is 33F to 140 F. It is not UV resistant. Clear PVC may have a slight blue tint. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller than 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Note: Pipe is priced per foot and sold in 10' sections only.

Clear PVC pipe is easy to handle and is designed for chemical and physical compatibility. This system can be permanently installed with solvent cement and use in solid, liquid, and pneumatic systems. Sight gauges are one of many practical applications. The smooth interior surfaces of the pipe permit maximum flow rates and minimize accumulation of sediment. It is non-toxic and resistant to bacterial activity. System meets FDA regulations Title 21. Pipe can be sterilized in ethylene oxide and is flame retardant, UL rated 94VO. Recommended for consideration in food and pharmaceutical plants, laboratories, hospitals, electroplating, photofinishing, and chemical installations. The temp range is 33F to 140 F. It is not UV resistant. Clear PVC may have a slight blue tint. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller than 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Note: Pipe is priced per foot and sold in 10' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 34106
Product Name Harvel Clear Rigid PVC Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 18
Specs
Features Flanged
Material Steel
Diameter 18"
View Details
Pipes - Plastic-Pipes - 175481210 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details