U.S. Plastic Corporation 18364 32144

Description
This pipe is for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Not recommended for compressed air or gas. Sold in 10' Sections Only. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller then 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Pipe is black in color. This pipe is not UV resistant.
Description
This pipe is for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Not recommended for compressed air or gas. Sold in 10' Sections Only. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller then 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Pipe is black in color. This pipe is not UV resistant.

Suppliers

Company
Product
Description
Supplier Links
18364 32144
This pipe is for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Not recommended for compressed air or gas. Sold in 10' Sections Only. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller then 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Pipe is black in color. This pipe is not UV resistant.

This pipe is for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Not recommended for compressed air or gas. Sold in 10' Sections Only. 10' is too long to ship UPS. Please note how you would like this cut. Pipe must be smaller then 8' to ship UPS. If you do not want the pipe cut we must ship via Motor Freight. Pipe is black in color. This pipe is not UV resistant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 32144
Product Name 18364
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 24
Specs
Features Flanged
Material Steel
Diameter 24"
View Details
Pipes - Multilayer-Pipes - 351620793 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Pre-insulated; Gunmetal; PE-X; Brass; PE-RT
Length 164 ft (500 dm)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details