U.S. Plastic Corporation CPVC Pipe Schedule 40 and 80 29201

Description
SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code, nominal pipe size, schedule size with pressure rating in psi for water 73F, ASTM designation No. F-441, NSF seal for potable water and manufacture's date code. Standard pipe length is 20 feet but can be purchased in lengths of 5, 10 or 15 feet. Schedule 80 pipe can be used with threaded and socket joints; schedule 40 pipe is not recommended for threading. Socket joints are assembled with solvent pipe cement; for threaded joints use PTFE tape. NSF Listed. 33 - 200F. working temperature, high tensile strength, non combustible, low thermal conductivity, low flow resistance. Not recommended for use with compressed air or gases. This CPVC (Chlorinated Polyvinyl) material has comparable corrosion resistance to PVC pipe, yet it is suitable for handling corrosive material at temperatures 40 to 60F. higher than PVC. It is lightweight material about 1/6 that of copper, and easy to assemble and install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" - 18" is priced per foot, sold in 10' intervals only. Schedule 40 and 80 pipe 8" and larger are non-returnable.
Description
SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code, nominal pipe size, schedule size with pressure rating in psi for water 73F, ASTM designation No. F-441, NSF seal for potable water and manufacture's date code. Standard pipe length is 20 feet but can be purchased in lengths of 5, 10 or 15 feet. Schedule 80 pipe can be used with threaded and socket joints; schedule 40 pipe is not recommended for threading. Socket joints are assembled with solvent pipe cement; for threaded joints use PTFE tape. NSF Listed. 33 - 200F. working temperature, high tensile strength, non combustible, low thermal conductivity, low flow resistance. Not recommended for use with compressed air or gases. This CPVC (Chlorinated Polyvinyl) material has comparable corrosion resistance to PVC pipe, yet it is suitable for handling corrosive material at temperatures 40 to 60F. higher than PVC. It is lightweight material about 1/6 that of copper, and easy to assemble and install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" - 18" is priced per foot, sold in 10' intervals only. Schedule 40 and 80 pipe 8" and larger are non-returnable.

Suppliers

Company
Product
Description
Supplier Links
CPVC Pipe Schedule 40 and 80 - 29201 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Pipe Schedule 40 and 80
29201
CPVC Pipe Schedule 40 and 80 29201
SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code, nominal pipe size, schedule size with pressure rating in psi for water 73F, ASTM designation No. F-441, NSF seal for potable water and manufacture's date code. Standard pipe length is 20 feet but can be purchased in lengths of 5, 10 or 15 feet. Schedule 80 pipe can be used with threaded and socket joints; schedule 40 pipe is not recommended for threading. Socket joints are assembled with solvent pipe cement; for threaded joints use PTFE tape. NSF Listed. 33 - 200F. working temperature, high tensile strength, non combustible, low thermal conductivity, low flow resistance. Not recommended for use with compressed air or gases. This CPVC (Chlorinated Polyvinyl) material has comparable corrosion resistance to PVC pipe, yet it is suitable for handling corrosive material at temperatures 40 to 60F. higher than PVC. It is lightweight material about 1/6 that of copper, and easy to assemble and install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" - 18" is priced per foot, sold in 10' intervals only. Schedule 40 and 80 pipe 8" and larger are non-returnable.

SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material designation code, nominal pipe size, schedule size with pressure rating in psi for water 73F, ASTM designation No. F-441, NSF seal for potable water and manufacture's date code. Standard pipe length is 20 feet but can be purchased in lengths of 5, 10 or 15 feet. Schedule 80 pipe can be used with threaded and socket joints; schedule 40 pipe is not recommended for threading. Socket joints are assembled with solvent pipe cement; for threaded joints use PTFE tape. NSF Listed. 33 - 200F. working temperature, high tensile strength, non combustible, low thermal conductivity, low flow resistance. Not recommended for use with compressed air or gases. This CPVC (Chlorinated Polyvinyl) material has comparable corrosion resistance to PVC pipe, yet it is suitable for handling corrosive material at temperatures 40 to 60F. higher than PVC. It is lightweight material about 1/6 that of copper, and easy to assemble and install. Job-site erection of a leakproof joint can be made in minutes with solvent cement, or by threading. Pipe lengths can be cut to length quickly and easily with a saw. Not U.V. stabilized. NSF 61 listed. 1/4" - 6" Pipe is priced per foot, sold in 5' or 10' intervals only. 8" - 18" is priced per foot, sold in 10' intervals only. Schedule 40 and 80 pipe 8" and larger are non-returnable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 29201
Product Name CPVC Pipe Schedule 40 and 80
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 30
Specs
Features Flanged
Material Steel
Diameter 30"
View Details
Pipes - Plastic-Pipes - 175480211 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details