U.S. Plastic Corporation CPVC Value Pipe 29093

Description
2-1/2" SCH40 PVC pipe is 2.875"OD, 2.445"ID and has a .203" wall thickness. The maximum pressure rating is 300 psi @ 73F.
Description
2-1/2" SCH40 PVC pipe is 2.875"OD, 2.445"ID and has a .203" wall thickness. The maximum pressure rating is 300 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
CPVC Value Pipe - 29093 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Value Pipe
29093
CPVC Value Pipe 29093
2-1/2" SCH40 PVC pipe is 2.875"OD, 2.445"ID and has a .203" wall thickness. The maximum pressure rating is 300 psi @ 73F.

2-1/2" SCH40 PVC pipe is 2.875"OD, 2.445"ID and has a .203" wall thickness. The maximum pressure rating is 300 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 29093
Product Name CPVC Value Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175481217S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Pipe Butt - 5903070 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 7 in
Length 16.4 ft (49.99 dm)
View Details