U.S. Plastic Corporation CPVC Value Pipe 29059

Description
1-1/2" SCH40 PVC pipe is 1.900"OD, 1.590"ID and has a .145" wall thickness. The maximum pressure rating is 330 psi @ 73F.
Description
1-1/2" SCH40 PVC pipe is 1.900"OD, 1.590"ID and has a .145" wall thickness. The maximum pressure rating is 330 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
CPVC Value Pipe - 29059 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Value Pipe
29059
CPVC Value Pipe 29059
1-1/2" SCH40 PVC pipe is 1.900"OD, 1.590"ID and has a .145" wall thickness. The maximum pressure rating is 330 psi @ 73F.

1-1/2" SCH40 PVC pipe is 1.900"OD, 1.590"ID and has a .145" wall thickness. The maximum pressure rating is 330 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 29059
Product Name CPVC Value Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipe 2 - 6301010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 24
Specs
Features Flanged
Material Steel
Diameter 24"
View Details
Pipes - Plastic-Pipes - 161017043 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details