U.S. Plastic Corporation CPVC Value Pipe 29058

Description
1-1/4" SCH40 PVC pipe is 1.660"OD, 1.360"ID and has a .141" wall thickness. The maximum pressure rating is 370 psi @ 73F.
Description
1-1/4" SCH40 PVC pipe is 1.660"OD, 1.360"ID and has a .141" wall thickness. The maximum pressure rating is 370 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
CPVC Value Pipe - 29058 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Value Pipe
29058
CPVC Value Pipe 29058
1-1/4" SCH40 PVC pipe is 1.660"OD, 1.360"ID and has a .141" wall thickness. The maximum pressure rating is 370 psi @ 73F.

1-1/4" SCH40 PVC pipe is 1.660"OD, 1.360"ID and has a .141" wall thickness. The maximum pressure rating is 370 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 29058
Product Name CPVC Value Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 7845087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 164 ft (500 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Launch Cylinder, 24
Specs
Features Flanged
Material Steel
Diameter 24"
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details