U.S. Plastic Corporation CPVC Value Pipe 29055

Description
1/2" SCH40 PVC pipe is .840"OD, .602"ID and has a .109" wall thickness. The maximum pressure rating is 600 psi @ 73F.
Description
1/2" SCH40 PVC pipe is .840"OD, .602"ID and has a .109" wall thickness. The maximum pressure rating is 600 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
CPVC Value Pipe - 29055 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Value Pipe
29055
CPVC Value Pipe 29055
1/2" SCH40 PVC pipe is .840"OD, .602"ID and has a .109" wall thickness. The maximum pressure rating is 600 psi @ 73F.

1/2" SCH40 PVC pipe is .840"OD, .602"ID and has a .109" wall thickness. The maximum pressure rating is 600 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 29055
Product Name CPVC Value Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175481204S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Air Pro Pipe - 5802020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 2"; 2 in
Length 16.4 ft (49.99 dm)
View Details