U.S. Plastic Corporation Black & White PVC Furniture Pipe 28647

Description
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.
Description
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

Suppliers

Company
Product
Description
Supplier Links
Black & White PVC Furniture Pipe - 28647 - U.S. Plastic Corporation
Lima, OH, USA
Black & White PVC Furniture Pipe
28647
Black & White PVC Furniture Pipe 28647
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 28647
Product Name Black & White PVC Furniture Pipe
Diameter 1½"
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 14
Specs
Features Flanged
Material Steel
Diameter 14"
View Details
Air Pro Pipe - 5803060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 6"; 6 in
Length 16.4 ft (49.99 dm)
View Details
Plastic Pipes - 7845087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 164 ft (500 dm)
View Details