U.S. Plastic Corporation Putty Furniture Pipe 28604

Description
Top of the line furniture pipe made with two completely unique grades of furniture PVC materials. A strong, engineering grade of furniture PVC is used for the core of the pipe. This engineered grade core PVC is inseparably fused at a molecular level to an extremely expensive, ultra premium furniture grade PVC outer layer using our proprietary co-extrusion tooling and technical know-how. This unique furniture pipe provides a tough pipe with clearly superior surface finish and color richness. The industry's high water mark for furniture pipe and is the pipe that is used on most premium PVC furniture. UV resistant. This pipe works with all of our 1-1/4" external round connectors. 1.66" O.D. .113" wall. Sold in 10' lengths.
Description
Top of the line furniture pipe made with two completely unique grades of furniture PVC materials. A strong, engineering grade of furniture PVC is used for the core of the pipe. This engineered grade core PVC is inseparably fused at a molecular level to an extremely expensive, ultra premium furniture grade PVC outer layer using our proprietary co-extrusion tooling and technical know-how. This unique furniture pipe provides a tough pipe with clearly superior surface finish and color richness. The industry's high water mark for furniture pipe and is the pipe that is used on most premium PVC furniture. UV resistant. This pipe works with all of our 1-1/4" external round connectors. 1.66" O.D. .113" wall. Sold in 10' lengths.

Suppliers

Company
Product
Description
Supplier Links
Putty Furniture Pipe - 28604 - U.S. Plastic Corporation
Lima, OH, USA
Putty Furniture Pipe
28604
Putty Furniture Pipe 28604
Top of the line furniture pipe made with two completely unique grades of furniture PVC materials. A strong, engineering grade of furniture PVC is used for the core of the pipe. This engineered grade core PVC is inseparably fused at a molecular level to an extremely expensive, ultra premium furniture grade PVC outer layer using our proprietary co-extrusion tooling and technical know-how. This unique furniture pipe provides a tough pipe with clearly superior surface finish and color richness. The industry's high water mark for furniture pipe and is the pipe that is used on most premium PVC furniture. UV resistant. This pipe works with all of our 1-1/4" external round connectors. 1.66" O.D. .113" wall. Sold in 10' lengths.

Top of the line furniture pipe made with two completely unique grades of furniture PVC materials. A strong, engineering grade of furniture PVC is used for the core of the pipe. This engineered grade core PVC is inseparably fused at a molecular level to an extremely expensive, ultra premium furniture grade PVC outer layer using our proprietary co-extrusion tooling and technical know-how. This unique furniture pipe provides a tough pipe with clearly superior surface finish and color richness. The industry's high water mark for furniture pipe and is the pipe that is used on most premium PVC furniture. UV resistant. This pipe works with all of our 1-1/4" external round connectors. 1.66" O.D. .113" wall. Sold in 10' lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 28604
Product Name Putty Furniture Pipe
Diameter 1¼"
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 30
Specs
Features Flanged
Material Steel
Diameter 30"
View Details
Pipes - Plastic-Pipes - 355516312 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Length 328 ft (1000 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details