U.S. Plastic Corporation Black & White PVC Furniture Pipe 28274

Description
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.
Description
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

Suppliers

Company
Product
Description
Supplier Links
Black & White PVC Furniture Pipe - 28274 - U.S. Plastic Corporation
Lima, OH, USA
Black & White PVC Furniture Pipe
28274
Black & White PVC Furniture Pipe 28274
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 28274
Product Name Black & White PVC Furniture Pipe
Diameter 1¼"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe 2 - 6301020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 2"; 2 in
Length 16.4 ft (49.99 dm)
View Details
Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Pipes - Plastic-Pipes - 167480721 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details