U.S. Plastic Corporation Black & White PVC Furniture Pipe 28201

Description
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.
Description
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

Suppliers

Company
Product
Description
Supplier Links
Black & White PVC Furniture Pipe - 28201 - U.S. Plastic Corporation
Lima, OH, USA
Black & White PVC Furniture Pipe
28201
Black & White PVC Furniture Pipe 28201
In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

In minutes make your own worktables, racks and furniture with our PVC furniture grade pipe. The outer layer is highly pigmented, glossy, and weatherable cap that is extremely resistant to damage and degradation by sunlight. Just cut lengths of plastic pipe with hacksaw and slip on plastic fittings. The quickest assembly possible. If you want permanent assembly, cement joints with PVC cement. 1-1/4" - 1-1/2" pipe is co-extruded so the inside color may vary. Pipe is sold in 5' and 10' lengths. 10' lengths, which are too long for UPS, must ship motor freight or be cut down for UPS shipping.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 28201
Product Name Black & White PVC Furniture Pipe
Diameter 1"
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 18
Specs
Features Flanged
Material Steel
Diameter 18"
View Details
Pipes - Multilayer-Pipes - 340014012 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PE-X; Brass
Length 656 ft (2000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Compressed Air Piping - SmartPipe+™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details